High Temperature 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier 8-CFP -55 to 210
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CFP
Op Amp, 80MHz GBW, 1.1nV/rtHz Noise, 30uV Vos, 210°C Product overview: OPA211SHKQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211SHKQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 790973-OPA211SHKQ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CSOIC (0.220", 5.65mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 60nA
Voltage - Input Offset: 30μV
Family Name: OPA211-HT
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6mA
Manufacturer Package: 8-CFP
Output Current per Channel: 30mA
SR - Slew Rate: 27 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): LT1677IN8#PBF; AD820ARMZ-RL; AD820ARMZ; NCS2005SN1T1G;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CFP
IC OPAMP GP 1 CIRCUIT 8CFP
IC OPAMP GP 1 CIRCUIT 8CFP
Precision Amplifiers High Temp 1.1nV/rtHz Noise,Low Pwr
IC OPAMP GP 1 CIRCUIT 8CFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA211SHKQ | 296-36120-5-ND | 687-OPA211SHKQ | 790973-OPA211SHKQ | OPA211SHKQ | OPA211SHKQ | OPA211SHKQ | OPA211SHKQ | OPA211SHKQ |
| Product Name | OPA211-HT High Temperature 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 80MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211SHKQ | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 0.2400 millivolts | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||
| CMRR | 113 dB | ||||||||
| GBW | 45 MHz | 80 MHz | 80 MHz | 80 MHz |