1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 060821-OPA211AIDRGR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 27 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 3.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 80MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC OP AMP 1CH 8-SON
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC OP AMP 1CH 8-SON
80MHz Op Amp, 1.1nV/rtHz, 18V, 114dB CMRR, 30uV Vos, SON Product overview: OPA211AIDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211AIDRGR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SON
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Precision Amplifiers 1.1nV/rtHz Noise Low Pwr Prec Op Amp
IC OPAMP GP 1 CIRCUIT 8SON
IC OPAMP GP 1 CIRCUIT 8SON
IC OPAMP GP 1 CIRCUIT 8SON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA211AIDRGR | 060821-OPA211AIDRGR | 296-OPA211AIDRGRCT-ND | 687-OPA211AIDRGR | 815-OPA211AIDRGR | OPA211AIDRGR | OPA211AIDRGR | OPA211AIDRGR | OPA211AIDRGR | OPA211AIDRGR |
| Product Name | OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AIDRGR | Instrumentation, Op Amps, Buffer Amps | 80MHz 18V Operational Amplifier IC | IC OPAMP GP 1 CIRCUIT 8SON | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 0.0500 millivolts | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | ||||||
| Quiescent Current (IQ) | 4500 microamps | |||||||||
| CMRR | 114 dB |