Texas Instruments OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package OPA211AID

Description
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package - OPA211AID - Texas Instruments
Dallas, TX, United States
OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package
OPA211AID
OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package OPA211AID
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125

1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package 8-SOIC -40 to 125

Buy Now Datasheet
Op Amps - 459461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
459461
Op Amps 459461
Texas Instruments OPA211AID

Texas Instruments OPA211AID

Supplier's Site
Op Amps - 9232515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9232515
Op Amps 9232515
Texas Instruments OPA211AID

Texas Instruments OPA211AID

Supplier's Site
Op Amps - 459461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
459461P
Op Amps 459461P
1.1nV/rtHz Noise Prec Op Amp OPA211

1.1nV/rtHz Noise Prec Op Amp OPA211

Supplier's Site
Singapore, Singapore
45MHz 3.6mA SOIC Operational Amplifier IC
687-OPA211AID
45MHz 3.6mA SOIC Operational Amplifier IC 687-OPA211AID
45MHz Op Amp, 1.1nV/rtHz Noise, 3.6mA, 8-SOIC Product overview: OPA211AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 3.6mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 3.6mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211AID can be used for catalog matching and distributor lookup.

45MHz Op Amp, 1.1nV/rtHz Noise, 3.6mA, 8-SOIC Product overview: OPA211AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 3.6mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 3.6mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA211AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AID - 081978-OPA211AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AID
081978-OPA211AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AID 081978-OPA211AID
Manufacturer: Texas Instruments Win Source Part Number: 081978-OPA211AID Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 27 V/μs Current - Input Bias: 60nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 3.6mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 80MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Audio, Sensing & Instrumentation, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 081978-OPA211AID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 27 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 3.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Audio, Sensing & Instrumentation, Medical

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26243-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26243-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26243-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA211AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA211AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA211AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA211AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA211AID
Instrumentation, OP Amps, Buffer Amps OPA211AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
OPA211AID
Precision Amplifiers OPA211AID
Precision Amplifiers 1.1nV/rtHz Noise Lo Pwr Prec Op Amp

Precision Amplifiers 1.1nV/rtHz Noise Lo Pwr Prec Op Amp

Buy Now Datasheet
Op Amp, Rro, 80Mhz, 27V/µs, 8Soic; No. Of Amplifiers Texas Instruments - 28AH4452 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rro, 80Mhz, 27V/µs, 8Soic; No. Of Amplifiers Texas Instruments
28AH4452
Op Amp, Rro, 80Mhz, 27V/µs, 8Soic; No. Of Amplifiers Texas Instruments 28AH4452
OP AMP, RRO, 80MHZ, 27V/µS, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, RRO, 80MHZ, 27V/µS, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA211AID 459461 459461P 687-OPA211AID 081978-OPA211AID 296-26243-5-ND OPA211AID OPA211AID OPA211AID 28AH4452
Product Name OPA211 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package Op Amps Op Amps 45MHz 3.6mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA211AID Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Op Amp, Rro, 80Mhz, 27V/µs, 8Soic; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 18 volts 4.5 to 36 volts 36 volts 2.25 to 18 volts
VOS 0.0500 millivolts 0.0300 millivolts 0.0300 millivolts
Quiescent Current (IQ) 4500 microamps
CMRR 114 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC415AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UBG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
5 suppliers
LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers