Dual Low-Noise Difet(R) Operational Amplifier 8-TO-99
Manufacturer: Texas Instruments
Win Source Part Number: 1233401-OPA2111BM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-99-8 Metal Can
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 1.2pA
Voltage - Input Offset: 50μV
Family Name: OPA2111
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 10mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V
Alternative Parts (Cross-Reference): HA2-5102/883; OP249AJMDA; 5962-9151901MGA;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit TO-99-8
Dual Op Amp, 2MHz, 4pA Ib, 500uV Vos, TO-99 Product overview: OPA2111BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2111BM can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 750uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 2 Func, 750uV Offset-Max, BIPolar, MBCY8
General Purpose Amplifier 2 Circuit TO-99-8
Precision Amplifiers Dual Lo-Noise Difet Op Amp
IC OPAMP GP 2 CIRCUIT TO99-8
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2111BM | 1233401-OPA2111BM | 296-43502-5-ND | 687-OPA2111BM | OPA2111BM | OPA2111BM | OPA2111BM | OPA2111BM |
| Product Name | OPA2111 Dual Low-Noise Difet(R) Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2111BM | Instrumentation, Op Amps, Buffer Amps | Dual 2MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 36 volts | |||||
| VOS | 0.5000 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | |||||||
| CMRR | 96 dB |