Texas Instruments OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDR

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA209AIDR - Texas Instruments
Dallas, TX, United States
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA209AIDR
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDR
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
18MHz 36V 6.4V SOIC Operational Amplifier IC
687-OPA209AIDR
18MHz 36V 6.4V SOIC Operational Amplifier IC 687-OPA209AIDR
18MHz Op Amp, 36V, 1Ch, 6.4V/µs, 120dB CMRR, 35uV Vos, 8-SOIC Product overview: OPA209AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, 6.4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, 6.4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDR can be used for catalog matching and distributor lookup.

18MHz Op Amp, 36V, 1Ch, 6.4V/µs, 120dB CMRR, 35uV Vos, 8-SOIC Product overview: OPA209AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, 6.4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, 6.4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA209AIDRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA209AIDRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA209AIDRCT-ND
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA209AIDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA209AIDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA209AIDRTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA209AIDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA209AIDRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA209AIDRDKR-ND
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDR - 1084585-OPA209AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDR
1084585-OPA209AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDR 1084585-OPA209AIDR
Manufacturer: Texas Instruments Win Source Part Number: 1084585-OPA209AIDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6.4 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084585-OPA209AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - OPA209AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA209AIDR
Operational Amplifier/Comparator >> Precision OpAmps OPA209AIDR
18MHz 1nA Single SOIC-8 Precision OpAmps ROHS

18MHz 1nA Single SOIC-8 Precision OpAmps ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA209AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA209AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA209AIDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA209AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDR
Instrumentation, OP Amps, Buffer Amps OPA209AIDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA209AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA209AIDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA209AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDR
Instrumentation, OP Amps, Buffer Amps OPA209AIDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA209AIDR
Operational Amplifiers - Op Amps OPA209AIDR
Operational Amplifiers - Op Amps 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Operational Amplifiers - Op Amps 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA209AIDR 687-OPA209AIDR 296-OPA209AIDRCT-ND 1084585-OPA209AIDR OPA209AIDR OPA209AIDR OPA209AIDR OPA209AIDR OPA209AIDR OPA209AIDR
Product Name OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 18MHz 36V 6.4V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDR Operational Amplifier/Comparator >> Precision OpAmps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 to 36 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data