General Purpose Amplifier 1 Circuit Push-Pull 8-VSSOP
General Purpose Amplifier 1 Circuit Push-Pull 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1319549-OPA202IDGKR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 0.35V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 250 pA
Voltage - Input Offset: 20 µV
Current - Supply: 580µA
Current - Output / Channel: 35 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA202IDGKRDKR,2
Base Product Number: OPA202
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Precision Op Amp, Low Noise, Heavy Capacitive Drive, 8-Pin, Industrial Product overview: OPA202IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA202IDGKR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Push-Pull 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA202IDGKRCT-ND | 1319549-OPA202IDGKR | 687-OPA202IDGKR | OPA202IDGKR | OPA202IDGKR | OPA202IDGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Industrial Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | ||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | -40degC ~ 105degC (TA) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Standards | RoHS | RoHS |