Manufacturer: Texas Instruments
Win Source Part Number: 1319473-OPA202IDBVR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 0.35V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 250 pA
Voltage - Input Offset: 20 µV
Current - Supply: 580µA
Current - Output / Channel: 35 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA202IDBVRCT,29
Base Product Number: OPA202
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Precision Op Amp, Low Noise, 1000MHz, 5-SOT-23, Automotive Product overview: OPA202IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1000MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA202IDBVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Precision, Low-Power, Low-Noise, Heavy Capacitive Drive, 36-V Op Amp with SuperBeta Input 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319473-OPA202IDBVR | 687-OPA202IDBVR | 296-OPA202IDBVRTR-ND | OPA202IDBVR | OPA202IDBVR | OPA202IDBVR | OPA202IDBVR | OPA202IDBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 1000MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Source Current (IS) | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | ||||
| VOS | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA | 2.50E-4 µA | |||||
| GBW | 1 MHz | 1 MHz | 1 MHz |