250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer 10-VSON -40 to 85
Operational Amplifier, 2 Func, 8000uV Offset-Max, CMOS, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1233398-OPA1S2385IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA1S2385
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Current per Channel: 100mA
SR - Slew Rate: 150 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): OPA1S2385IDRCT;
Introduction Date: December 21, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
250MHz CMOS TIA Op Amp, 2-Ch, 150V/µs Slew Rate, 5.5V Max Product overview: OPA1S2385IDRCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1S2385IDRCR can be used for catalog matching and distributor lookup.
IC TRANSIMPEDANCE 2 CIRC 10VSON
Transimpedance Amplifiers 250MHz,CMOS TIA
IC TRANSIMPEDANCE 2 CIRC 10VSON
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1S2385IDRCR | OPA1S2385IDRCR | 1233398-OPA1S2385IDRCR | 296-40440-2-ND | 687-OPA1S2385IDRCR | OPA1S2385IDRCR | OPA1S2385IDRCR | OPA1S2385IDRCR | OPA1S2385IDRCR |
| Product Name | OPA1S2385 250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1S2385IDRCR | Instrumentation, Op Amps, Buffer Amps | 250MHz 150V 5.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Transimpedance Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | VSON | VSON10 | 10-VFDFN Exposed Pad | Tape and Reel | -40degC ~ 125degC | 10-VFDFN Exposed Pad |