Manufacturer: Texas Instruments
Win Source Part Number: 1084579-OPA197IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Single, 36-V, Precision, Rail-to-Rail Input Output, Low Offset Voltage Op Amp 5-SOT-23 -40 to 125 Product overview: OPA197IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA197IDBVT can be used for catalog matching and distributor lookup.
Precision Amplifiers 36-V, Precision, Rail-to-Rail Input Output, Low Offset Voltage Op Amp 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP-AMP, 10MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1084579-OPA197IDBVT | 1330690P | 1330690 | 296-44076-2-ND | 687-OPA197IDBVT | OPA197IDBVT | OPA197IDBVT | OPA197IDBVT | OPA197IDBVT | OPA197IDBVT | 29AH1198 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA197IDBVT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 10Mhz, 20V/us, Sot-23-5; No. Of Amplifiers Texas Instruments |
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||||
| VOS | 0.0250 millivolts | 0.0250 millivolts | 0.0250 millivolts | ||||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | ||||||||
| GBW | 10 MHz | 10 MHz | 10 MHz |