Precision, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084572-OPA188AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Precision Op Amp, 2MHz BW, 6uV Vos, 160pA Ib, 120dB CMRR, VSSOP Product overview: OPA188AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA188AIDGKT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
OP AMP, +/-18V, 2MHZ, 0.8V/US, 8VSSOP; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers Prec Low Noise RR Output 36V Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA188AIDGKT | 1084572-OPA188AIDGKT | 687-OPA188AIDGKT | 296-35734-2-ND | OPA188AIDGKT | OPA188AIDGKT | OPA188AIDGKT | 28AH4444 | OPA188AIDGKT |
| Product Name | OPA188 Precision, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA188AIDGKT | 2MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, +/-18V, 2Mhz, 0.8V/us, 8Vssop; No. Of Amplifiers Texas Instruments | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | 4 volts | 4 to 36 volts | ||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | ||||||
| Quiescent Current (IQ) | 510 microamps | ||||||||
| CMRR | 110 dB |