Precision, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 8-VSSOP -40 to 125
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Precision Op Amp, 2MHz GBW, 6uV Vos, 160pA Ib, 36V, VSSOP Product overview: OPA188AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA188AIDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233395-OPA188AIDGKR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Family Name: OPA188
Categories: Integrated Circuits (ICs)
Operating Supply Current: 450μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 18mA
SR - Slew Rate: 0.8 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): OPA188AQDGKRQ1; LT1494IMS8#TRM; MAX9943AUA+T;
Introduction Date: August 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
Precision Amplifiers Prec Low Noise RR Output 36V Op Amp
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA188AIDGKR | 296-OPA188AIDGKRTR-ND | 687-OPA188AIDGKR | 1233395-OPA188AIDGKR | OPA188AIDGKR | OPA188AIDGKR | OPA188AIDGKR | OPA188AIDGKR | OPA188AIDGKR |
| Product Name | OPA188 Precision, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 2MHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA188AIDGKR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 4 volts | 4 volts | |||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | |||||
| Quiescent Current (IQ) | 510 microamps | ||||||||
| CMRR | 110 dB |