Texas Instruments OPA177 Precision Operational Amplifier OPA177GS/2K5E4

Description
Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA177 Precision Operational Amplifier - OPA177GS/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA177 Precision Operational Amplifier
OPA177GS/2K5E4
OPA177 Precision Operational Amplifier OPA177GS/2K5E4
Precision Operational Amplifier 8-SOIC

Precision Operational Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA177GS/2K5E4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA177GS/2K5E4-ND
Instrumentation, Op Amps, Buffer Amps OPA177GS/2K5E4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
600kHz 1.3mA SOIC Operational Amplifier IC
687-OPA177GS/2K5E4
600kHz 1.3mA SOIC Operational Amplifier IC 687-OPA177GS/2K5E4
Precision Op Amp, 600kHz BW, 20uV Vos, 1.3mA, 1Ch, 8-SOIC Product overview: OPA177GS/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 1.3mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 1.3mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA177GS/2K5E4 can be used for catalog matching and distributor lookup.

Precision Op Amp, 600kHz BW, 20uV Vos, 1.3mA, 1Ch, 8-SOIC Product overview: OPA177GS/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 1.3mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 1.3mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA177GS/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA177GS/2K5E4 - 888078-OPA177GS/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA177GS/2K5E4
888078-OPA177GS/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA177GS/2K5E4 888078-OPA177GS/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 888078-OPA177GS/2K5E 4 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA177 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 888078-OPA177GS/2K5E4
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA177
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA177GS/2K5E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA177GS/2K5E4
Integrated Circuits (ICs) - Linear - Amplifiers OPA177GS/2K5E4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA177GS/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA177GS/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA177GS/2K5E4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA177GS/2K5E4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA177GS/2K5E4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA177GS/2K5E4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA177GS/2K5E4
Precision Amplifiers OPA177GS/2K5E4
Precision Amplifiers Precision Oper Amplifier

Precision Amplifiers Precision Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA177GS/2K5E4 OPA177GS/2K5E4-ND 687-OPA177GS/2K5E4 888078-OPA177GS/2K5E4 OPA177GS/2K5E4 OPA177GS/2K5E4 OPA177GS/2K5E4 OPA177GS/2K5E4
Product Name OPA177 Precision Operational Amplifier Instrumentation, Op Amps, Buffer Amps 600kHz 1.3mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA177GS/2K5E4 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 6 to 36 volts 18 volts 6 volts
VOS 0.0250 millivolts 0.0200 millivolts
Quiescent Current (IQ) 2000 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data