Texas Instruments OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages OPA171AIDBVT

Description
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages - OPA171AIDBVT - Texas Instruments
Dallas, TX, United States
OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages
OPA171AIDBVT
OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages OPA171AIDBVT
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125

36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3MHz 36V SOT-23 Operational Amplifier IC
687-OPA171AIDBVT
3MHz 36V SOT-23 Operational Amplifier IC 687-OPA171AIDBVT
1-Ch Op Amp, 3MHz, 36V, RRO, SOT-23-5 Product overview: OPA171AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AIDBVT can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 3MHz, 36V, RRO, SOT-23-5 Product overview: OPA171AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 1977403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977403
Op Amps 1977403
Texas Instruments OPA171AIDBVT

Texas Instruments OPA171AIDBVT

Supplier's Site
Op Amps - 1977404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977404
Op Amps 1977404
Texas Instruments OPA171AIDBVT

Texas Instruments OPA171AIDBVT

Supplier's Site
Op Amps - 1977404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977404P
Op Amps 1977404P
Texas Instruments OPA171AIDBVT

Texas Instruments OPA171AIDBVT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-28052-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28052-2-ND
Instrumentation, Op Amps, Buffer Amps 296-28052-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28052-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28052-1-ND
Instrumentation, Op Amps, Buffer Amps 296-28052-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28052-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28052-6-ND
Instrumentation, Op Amps, Buffer Amps 296-28052-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVT - 1233388-OPA171AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVT
1233388-OPA171AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVT 1233388-OPA171AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1233388-OPA171AIDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 8pA Voltage - Input Offset: 250μV Family Name: OPA171 Categories: Integrated Circuits (ICs) Operating Supply Current: 475μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 35mA SR - Slew Rate: 1.5 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA171AQDBVRQ1; MAX44241AUK+; MAX44244AUK+T; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Audio, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1233388-OPA171AIDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Family Name: OPA171
Categories: Integrated Circuits (ICs)
Operating Supply Current: 475μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 35mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): OPA171AQDBVRQ1; MAX44241AUK+; MAX44244AUK+T;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Audio, Test & Measurement

Buy Now Datasheet
Op Amp, 3Mhz, 1.5V/us, 250Uv, Sot23-5; No. Of Amplifiers Texas Instruments - 28AH4439 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 3Mhz, 1.5V/us, 250Uv, Sot23-5; No. Of Amplifiers Texas Instruments
28AH4439
Op Amp, 3Mhz, 1.5V/us, 250Uv, Sot23-5; No. Of Amplifiers Texas Instruments 28AH4439
OP AMP, 3MHZ, 1.5V/US, 250UV, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, 3MHZ, 1.5V/US, 250UV, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Op Amp, 3Mhz, 1.5V/us, 250Uv, Sot23-5; No. Of Amplifiers Texas Instruments - 33AH4560 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 3Mhz, 1.5V/us, 250Uv, Sot23-5; No. Of Amplifiers Texas Instruments
33AH4560
Op Amp, 3Mhz, 1.5V/us, 250Uv, Sot23-5; No. Of Amplifiers Texas Instruments 33AH4560
OP AMP, 3MHZ, 1.5V/US, 250UV, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, 3MHZ, 1.5V/US, 250UV, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA171AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA171AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA171AIDBVT
Operational Amplifiers - Op Amps OPA171AIDBVT
Operational Amplifiers - Op Amps 36V,Low Power,RRO Gen Purp Op Amp

Operational Amplifiers - Op Amps 36V,Low Power,RRO Gen Purp Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA171AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA171AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA171AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA171AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA171AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA171AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA171AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA171AIDBVT 687-OPA171AIDBVT 1977403 1977404P 296-28052-2-ND 1233388-OPA171AIDBVT 28AH4439 OPA171AIDBVT OPA171AIDBVT OPA171AIDBVT OPA171AIDBVT OPA171AIDBVT
Product Name OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 3MHz 36V SOT-23 Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVT Op Amp, 3Mhz, 1.5V/us, 250Uv, Sot23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 36 volts 1.35 to 18 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 595 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC420AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers