Enhanced Product 36-V Single Supply, Low Power Op-Amp 5-SOT -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1084558-OPA170ASDRLT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-5
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 110μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
1.2MHz Op-Amp, 36V, 1-Ch, SOT-553, 110uA Product overview: OPA170ASDRLTEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 36V, 110uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA170ASDRLTEP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
OPA170ASDRLTEP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
IC OPAMP GP 1 CIRCUIT SOT5
IC OPAMP GP 1 CIRCUIT SOT5
IC OPAMP GP 1 CIRCUIT SOT5
Operational Amplifiers - Op Amps EP 36-V Sgl Supply Lo Pwr Op-Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA170ASDRLTEP | 1084558-OPA170ASDRLTEP | 687-OPA170ASDRLTEP | 296-40432-2-ND | 26AJ7770 | OPA170ASDRLTEP | OPA170ASDRLTEP | OPA170ASDRLTEP | OPA170ASDRLTEP | OPA170ASDRLTEP |
| Product Name | OPA170-EP Enhanced Product 36-V Single Supply, Low Power Op-Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170ASDRLTEP | 1.2MHz 36V 110uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Opa170Asdrltep; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOT | SOT; SOT-5 | Tape and Reel | SOT; SOT-553 | SOT; SOT-553 | -40degC ~ 150degC | Surface Mount | |||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | |||||||
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | ||||||
| VOS | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts |