Texas Instruments OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages OPA170AID

Description
36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 8-SOIC -40 to 125
Request a Quote Datasheet
Description
36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages - OPA170AID - Texas Instruments
Dallas, TX, United States
OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages
OPA170AID
OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages OPA170AID
36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 8-SOIC -40 to 125

36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29493-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29493-ND
Instrumentation, Op Amps, Buffer Amps 296-29493-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - OPA170AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1800uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 1800uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AID - 1233384-OPA170AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AID
1233384-OPA170AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AID 1233384-OPA170AID
Manufacturer: Texas Instruments Win Source Part Number: 1233384-OPA170AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233384-OPA170AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1.2MHz 36V 110uA SOIC Operational Amplifier IC
687-OPA170AID
1.2MHz 36V 110uA SOIC Operational Amplifier IC 687-OPA170AID
1.2MHz Op Amp, 36V, 110uA, 1.5mm H, 1-Ch, SOIC-8 Product overview: OPA170AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 36V, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 36V, 110uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA170AID can be used for catalog matching and distributor lookup.

1.2MHz Op Amp, 36V, 110uA, 1.5mm H, 1-Ch, SOIC-8 Product overview: OPA170AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 36V, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 36V, 110uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA170AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op-Amp, Single, 1.2Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH4437 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 1.2Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH4437
Op-Amp, Single, 1.2Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH4437
OP-AMP, SINGLE, 1.2MHZ, 0.4V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, SINGLE, 1.2MHZ, 0.4V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA170AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA170AID
Instrumentation, OP Amps, Buffer Amps OPA170AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA170AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA170AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA170AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA170AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA170AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 87975702 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
87975702
Linear Amplifier IC 87975702
OP-AMP, SINGLE, 1.2MHZ, 0.4V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.2MHZ; SLEW RATE:0.4V/µS; SUPPLY VOLTAGE RANGE:2.7V TO 36V, ± 1.35V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP-AMP, SINGLE, 1.2MHZ, 0.4V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.2MHZ; SLEW RATE:0.4V/µS; SUPPLY VOLTAGE RANGE:2.7V TO 36V, ± 1.35V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA170AID
Precision Amplifiers OPA170AID
Precision Amplifiers 36V,MICROPOWER,RRO GEN PURP OP AMP

Precision Amplifiers 36V,MICROPOWER,RRO GEN PURP OP AMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA170AID 296-29493-ND OPA170AID 1233384-OPA170AID 687-OPA170AID 28AH4437 OPA170AID OPA170AID OPA170AID 87975702 OPA170AID
Product Name OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AID 1.2MHz 36V 110uA SOIC Operational Amplifier IC Op-Amp, Single, 1.2Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts
Quiescent Current (IQ) 145 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers
LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers
LM119QML High Speed Dual Comparator - 8601401IA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers