Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps OPA1692IDGKT

Description
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Request a Quote Datasheet
Description
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-47619-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47619-2-ND
Instrumentation, Op Amps, Buffer Amps 296-47619-2-ND
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47619-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47619-1-ND
Instrumentation, Op Amps, Buffer Amps 296-47619-1-ND
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47619-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47619-6-ND
Instrumentation, Op Amps, Buffer Amps 296-47619-6-ND
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Dual 18V 23V 5.1MHz Operational Amplifier IC - 687-OPA1692IDGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V 23V 5.1MHz Operational Amplifier IC
687-OPA1692IDGKT
Dual 18V 23V 5.1MHz Operational Amplifier IC 687-OPA1692IDGKT
Dual Op Amp, 18V, 23V/µs, 5.1MHz, 8-Pin VSSOP Product overview: OPA1692IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 23V, 5.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 23V, 5.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1692IDGKT can be used for catalog matching and distributor lookup.

Dual Op Amp, 18V, 23V/µs, 5.1MHz, 8-Pin VSSOP Product overview: OPA1692IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 23V, 5.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 23V, 5.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1692IDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA1692IDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA1692IDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA1692IDGKT
IC AUDIO 2 CIRCUIT 8VSSOP

IC AUDIO 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1692IDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA1692IDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1692IDGKT
IC AUDIO 2 CIRCUIT 8VSSOP

IC AUDIO 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA1692IDGKT
Operational Amplifiers - Op Amps OPA1692IDGKT
Operational Amplifiers - Op Amps SoundPlusG Low-Power, Low-Noise, High-Performance Dual Bipolar-Input Audio Op Amp 8-VSSOP -40 to 125

Operational Amplifiers - Op Amps SoundPlusG Low-Power, Low-Noise, High-Performance Dual Bipolar-Input Audio Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA1692IDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA1692IDGKT
Instrumentation, OP Amps, Buffer Amps OPA1692IDGKT
IC AUDIO 2 CIRCUIT 8VSSOP

IC AUDIO 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Op-Amp, Dual, 5.1Mhz, 23V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 33AH4557 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 5.1Mhz, 23V/us, Vssop-8; No. Of Amplifiers Texas Instruments
33AH4557
Op-Amp, Dual, 5.1Mhz, 23V/us, Vssop-8; No. Of Amplifiers Texas Instruments 33AH4557
OP-AMP, DUAL, 5.1MHZ, 23V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.1MHz; Slew Rate:23V/µs; Supply Voltage Range:± 1.75V to ± 18V, 3.5V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, DUAL, 5.1MHZ, 23V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.1MHz; Slew Rate:23V/µs; Supply Voltage Range:± 1.75V to ± 18V, 3.5V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA1692IDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA1692IDGKT
Instrumentation, OP Amps, Buffer Amps OPA1692IDGKT
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 296-47619-2-ND 687-OPA1692IDGKT OPA1692IDGKT OPA1692IDGKT OPA1692IDGKT OPA1692IDGKT 33AH4557 OPA1692IDGKT
Product Name Instrumentation, Op Amps, Buffer Amps Dual 18V 23V 5.1MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 5.1Mhz, 23V/us, Vssop-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Slew Rate 23 V/µs 2.30E-5 V/µs 23 V/µs 23 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:8 14SOIC - 815-CGS74CT2525M - Utmel Electronic Limited
Specs
Supply Voltage (VS) 5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 14-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648CH - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details