General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
LOW DISTORTION (-120 DB), LOW NO Product overview: OPA1677DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1677DBVT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356581-OPA1677DBVT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Push-Pull
Current - Supply: 2mA
Current - Output / Channel: 50 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 9V/µs
Gain Bandwidth Product: 16 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 500 mV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
LOW DISTORTION (-120 DB), LOW NO
LOW DISTORTION (-120 DB), LOW NO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA1677DBVTCT-ND | 687-OPA1677DBVT | 1356581-OPA1677DBVT | OPA1677DBVT | OPA1677DBVT | OPA1677DBVT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | |
| Standards | RoHS | RoHS |