Dual sound plus low noise and distortion, general-purpose, FET-input audio op amps 8-SON -40 to 85 Product overview: OPA1652AIDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1652AIDRGR can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC AUDIO 2 CIRCUIT 8SON
Audio Amplifiers Dual sound plus low noise and distortion, general-purpose, FET-input audio op amps 8-SON -40 to 85
IC AUDIO 2 CIRCUIT 8SON
IC AUDIO 2 CIRCUIT 8SON
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1652AIDRGR | 296-51486-1-ND | OPA1652AIDRGR | OPA1652AIDRGR | OPA1652AIDRGR | OPA1652AIDRGR | OPA1652AIDRGR |
| Product Name | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | ||||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | 10 V/µs | |||
| Package Type | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad |