Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps 8-VSSOP -40 to 85
Low Noise Audio Amp, 2-CH, 18MHz, VSSOP, 2.25-18V Product overview: OPA1652AIDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1652AIDGK can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
OP AMP, DUAL, AUDIO, 36V, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8VSSOP
Audio Amplifiers Gen Purp,FET-Inp Aud Op Amp
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1652AIDGK | 687-OPA1652AIDGK | 296-30312-5-ND | OPA1652AIDGK | 28AH4431 | OPA1652AIDGK | OPA1652AIDGK | OPA1652AIDGK | OPA1652AIDGK |
| Product Name | OPA1652 Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps | 18MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual, Audio, 36V, 8Msop; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 to 36 volts | 4.5 volts | ||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 110 dB |