Texas Instruments OPA1632 Fully Differential I/O Audio Amplifier OPA1632DG4

Description
Fully Differential I/O Audio Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Fully Differential I/O Audio Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA1632 Fully Differential I/O Audio Amplifier - OPA1632DG4 - Texas Instruments
Dallas, TX, United States
OPA1632 Fully Differential I/O Audio Amplifier
OPA1632DG4
OPA1632 Fully Differential I/O Audio Amplifier OPA1632DG4
Fully Differential I/O Audio Amplifier 8-SOIC -40 to 85

Fully Differential I/O Audio Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA1632DG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA1632DG4-ND
Instrumentation, Op Amps, Buffer Amps OPA1632DG4-ND
Audio Amplifier 1 Circuit Differential 8-SOIC

Audio Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
OPA1632DG4
Audio Amplifiers OPA1632DG4
Audio Amplifiers Fully DiffI/O Audio Amp

Audio Amplifiers Fully DiffI/O Audio Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA1632DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA1632DG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA1632DG4
IC AUDIO 1 CIRCUIT 8SOIC

IC AUDIO 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA1632DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA1632DG4
Instrumentation, OP Amps, Buffer Amps OPA1632DG4
Audio Amplifier 1 Circuit Differential 8-SOIC

Audio Amplifier 1 Circuit Differential 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA1632DG4 OPA1632DG4-ND OPA1632DG4 OPA1632DG4 OPA1632DG4
Product Name OPA1632 Fully Differential I/O Audio Amplifier Instrumentation, Op Amps, Buffer Amps Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Supply Voltage (VS) 5 to 32 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 14 milliamps 14 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers