Texas Instruments 1.7W Audio Amplifier LM48510SD/NOPB

Description
AUDIO AMPLIFIER, 1.7W, 1 CHANNEL Product overview: LM48510SD/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48510SD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO AMPLIFIER, 1.7W, 1 CHANNEL Product overview: LM48510SD/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48510SD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.7W Audio Amplifier
742-LM48510SD/NOPB
1.7W Audio Amplifier 742-LM48510SD/NOPB
AUDIO AMPLIFIER, 1.7W, 1 CHANNEL Product overview: LM48510SD/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48510SD/NOPB can be used for catalog matching and distributor lookup.

AUDIO AMPLIFIER, 1.7W, 1 CHANNEL Product overview: LM48510SD/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48510SD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 993446-LM48510SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
993446-LM48510SD/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 993446-LM48510SD/NOPB
Win Source Part Number: 993446-LM48510SD/NOP B Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Series: Boomer®, PowerWise® Type: Class D Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.9W x 1 @ 4Ohm Voltage - Supply: 2.7V ~ 5V Package / Case: 16-WFDFN Exposed Pad Supplier Device Package: 16-WSON (5x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: National Semiconductor Other Names: NATNSCLM48510SD/NOPB ,2156-LM48510SD/NOPB Base Product Number: LM48510

Win Source Part Number: 993446-LM48510SD/NOPB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Boomer®, PowerWise®
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.9W x 1 @ 4Ohm
Voltage - Supply: 2.7V ~ 5V
Package / Case: 16-WFDFN Exposed Pad
Supplier Device Package: 16-WSON (5x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: NATNSCLM48510SD/NOPB,2156-LM48510SD/NOPB
Base Product Number: LM48510

Buy Now Datasheet
Audio Amplifiers - LM48510SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM48510SD/NOPB
Audio Amplifiers LM48510SD/NOPB
Amplifier IC 1-Channel (Mono) Class D 16-WSON (5x4)

Amplifier IC 1-Channel (Mono) Class D 16-WSON (5x4)

Buy Now
Audio Amplifiers - LM48510SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM48510SD/NOPB
Audio Amplifiers LM48510SD/NOPB
Amplifier IC 1-Channel (Mono) Class D 16-WSON (5x4)

Amplifier IC 1-Channel (Mono) Class D 16-WSON (5x4)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM48510SD/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM48510SD/NOPB
AUDIO AMPLIFIER, 1.7W, 1 CHANNEL

AUDIO AMPLIFIER, 1.7W, 1 CHANNEL

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Audio
LM48510SD/NOPB
Linear - Amplifiers - Audio LM48510SD/NOPB
IC AMP CLASS D MONO 1.9W 16WSON

IC AMP CLASS D MONO 1.9W 16WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-LM48510SD/NOPB 993446-LM48510SD/NOPB LM48510SD/NOPB LM48510SD/NOPB LM48510SD/NOPB
Product Name 1.7W Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk 16-WFDFN Exposed Pad 16-WFDFN Exposed Pad 16-WFDFN Exposed Pad
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5 volts 5 to 2.7 volts
Unlock Full Specs
to access all available technical data