1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier 8-SON -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
2-Ch Op Amp, 40MHz BW, 1.1nV/rtHz Noise, 27V/µs SR, SON Product overview: OPA1612AIDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 27V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40MHz, 27V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1612AIDRGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 025966-OPA1612AIDRGR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 27 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 3.6mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 500uV Offset-Max, BIPolar, PDSO8
IC AUDIO 2 CIRCUIT 8SON
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
OP-AMP, DUAL, 27V/US, WSON-8; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SON
IC AUDIO 2 CIRCUIT 8SON
Audio Amplifiers 1.1nV Noise, Lw Pwr Precision Op Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1612AIDRGR | 296-38367-1-ND | 687-OPA1612AIDRGR | 025966-OPA1612AIDRGR | OPA1612AIDRGR | OPA1612AIDRGR | OPA1612AIDRGR | 26AJ7765 | OPA1612AIDRGR | OPA1612AIDRGR | OPA1612AIDRGR |
| Product Name | OPA1612 1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 40MHz 27V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1612AIDRGR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 27V/us, Wson-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | |||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| Quiescent Current (IQ) | 3600 microamps | ||||||||||
| GBW | 40 MHz | 40 MHz | 80 MHz | 80 MHz |