The OPA1612 is a dual-channel, bipolar-input audio operational amplifier designed for high-performance audio applications, offering 1.1 nV/√Hz noise density at 1 kHz and 0.000015% total harmonic distortion plus noise at 1 kHz. It features a 40 MHz bandwidth, 27 V/μs slew rate, rail-to-rail output swing, and ±30 mA output drive capability. The device operates from ±2.25 V to ±18 V supply rails with a quiescent current of 3.6 mA per channel and is unity-gain stable. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm, with an operating temperature range of -40°C to +85°C.
1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier 8-SOIC -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233366-OPA1612AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Dual Supply Audio Amp IC, 40MHz, 130dB Gain, 2-Ch, SOIC Product overview: OPA1612AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 40MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1612AID can be used for catalog matching and distributor lookup.
Audio Amplifiers 1.1nV Noise Low Pwr Prec Op Amp
IC, AUDIO AMP, SOIC-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:2kohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1612AID | 296-24959-5-ND | 1233366-OPA1612AID | 687-OPA1612AID | 9212833 | 8122505P | OPA1612AID | 37AJ0418 | OPA1612AID | OPA1612AID | OPA1612AID |
| Product Name | OPA1612 1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1612AID | Dual 40MHz SOIC Operational Amplifier IC | Op Amps | Op Amps | Audio Amplifiers | Ic, Audio Amp, Soic-8; Output Power Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 2.25 to 18 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||||
| Quiescent Current (IQ) | 3600 microamps | ||||||||||
| GBW | 40 MHz | 80 MHz | 80 MHz |