OPA1602, OPA1604 SoundPlus High-Performance, Bipolar-Input Audio Op Amp 14-TSSOP -40 to 85
Quad Bipolar Op Amp, 35MHz GBW, 114dB CMRR, 18V, TSSOP Product overview: OPA1604AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 35MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1604AIPWR can be used for catalog matching and distributor lookup.
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233365-OPA1604AIPWR
Series: SoundPlus
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Audio
Current - Input Bias: 20nA
Voltage - Input Offset: 100μV
Family Name: OPA1604
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 35MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): OPA1604AIDR; OPA1604AID; OPA1604AIPW;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC AUDIO 4 CIRCUIT 14TSSOP
IC AUDIO 4 CIRCUIT 14TSSOP
IC AUDIO 4 CIRCUIT 14TSSOP
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1604AIPWR | 687-OPA1604AIPWR | 296-30019-1-ND | 1233365-OPA1604AIPWR | OPA1604AIPWR | OPA1604AIPWR | OPA1604AIPWR | OPA1604AIPWR |
| Product Name | OPA1604 OPA1602, OPA1604 SoundPlus High-Performance, Bipolar-Input Audio Op Amp | Quad 35MHz 18V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1604AIPWR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 36 volts | 36 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 1 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||
| Quiescent Current (IQ) | 2600 microamps | |||||||
| GBW | 35 MHz | 35 MHz | 35 MHz | 35 MHz |