J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OP AMP 1CH SOT-23-5
IC OP AMP 1CH SOT-23-5
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: J-FET
Number of Circuits: 1
Output Type: Rail-to-Rail
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.5 MHz
Operating Temperature: -55°C ~ 150°C
Single, 5.5 MHz, High Slew Rate, Low-Noise, Low-power, RRO Precision JFET Operational Amplifier 5-SOT-23 -40 to 125 Product overview: OPA145IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5 MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 5.5 MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA145IDBVT can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps 5.5 MHz, High Slew Rate, Low-Noise, Low-power, RRO Precision JFET Operational Amplifier 5-SOT-23 -40 to 125
IC OPAMP JFET 1 CIRCUIT SOT23-5
IC OPAMP JFET 1 CIRCUIT SOT23-5
IC OPAMP JFET 1 CIRCUIT SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA145IDBVTTR-ND | 687-OPA145IDBVT | OPA145IDBVT | OPA145IDBVT | OPA145IDBVT | OPA145IDBVT | OPA145IDBVT | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps | Low-Power 5.5 MHz SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.4450 milliamps | 0.4450 milliamps | 0.4450 milliamps | |||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount |