Texas Instruments OPA141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA141AIDR

Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125
Request a Quote
Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA141 is a single-channel, low-power JFET input operational amplifier with a 10MHz unity-gain bandwidth and 20V/µs slew rate, designed for single-supply operation from 4.5V to 36V or dual supplies from ±2.25V to ±18V. It features a rail-to-rail output, input voltage range extending to the negative supply, low noise at 6.5nV/√Hz, and a maximum input bias current of 20pA. The OPA141AIDR variant is packaged in an SO-8 case and operates over the temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The OPA141 is a single-channel, low-power JFET input operational amplifier with a 10MHz unity-gain bandwidth and 20V/µs slew rate, designed for single-supply operation from 4.5V to 36V or dual supplies from ±2.25V to ±18V. It features a rail-to-rail output, input voltage range extending to the negative supply, low noise at 6.5nV/√Hz, and a maximum input bias current of 20pA. The OPA141AIDR variant is packaged in an SO-8 case and operates over the temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier - OPA141AIDR - Texas Instruments
Dallas, TX, United States
OPA141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier
OPA141AIDR
OPA141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA141AIDR
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125

10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA141AIDR - 1084543-OPA141AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA141AIDR
1084543-OPA141AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA141AIDR 1084543-OPA141AIDR
Manufacturer: Texas Instruments Win Source Part Number: 1084543-OPA141AIDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: J-FET Slew Rate: 20 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.8mA Channel Output Current: 36mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): AD820ARZ; LM7321MAX; LM7321MA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084543-OPA141AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): AD820ARZ; LM7321MAX; LM7321MA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10MHz 1.8mA 18V SOIC Operational Amplifier IC
687-OPA141AIDR
10MHz 1.8mA 18V SOIC Operational Amplifier IC 687-OPA141AIDR
10MHz JFET Op Amp, 1.8mA, 18V, 120dB CMRR, 1mV Vos, 8-SOIC Product overview: OPA141AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.8mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.8mA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA141AIDR can be used for catalog matching and distributor lookup.

10MHz JFET Op Amp, 1.8mA, 18V, 120dB CMRR, 1mV Vos, 8-SOIC Product overview: OPA141AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.8mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.8mA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA141AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA141AIDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48324-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48324-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48324-2-ND
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48324-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48324-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48324-1-ND
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48324-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48324-6-ND
Instrumentation, Op Amps, Buffer Amps 296-48324-6-ND
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA141AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA141AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA141AIDR
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA141AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA141AIDR
Instrumentation, OP Amps, Buffer Amps OPA141AIDR
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA141AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA141AIDR
Instrumentation, OP Amps, Buffer Amps OPA141AIDR
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Operational Amplifier/Comparator >> FET InputAmplifiers - OPA141AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
OPA141AIDR
Operational Amplifier/Comparator >> FET InputAmplifiers OPA141AIDR
1mV 10MHz 2pA SOIC-8 FET InputAmplifiers ROHS

1mV 10MHz 2pA SOIC-8 FET InputAmplifiers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA141AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA141AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA141AIDR
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site
Linear Amplifier IC - 48857295 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
48857295
Linear Amplifier IC 48857295
12MHZ RAIL TO RAIL OUTPUT JFET OPAMPSIN. FREE 2 YEAR RADWELL WARRANTY

12MHZ RAIL TO RAIL OUTPUT JFET OPAMPSIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA141AIDR
Operational Amplifiers - Op Amps OPA141AIDR
Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA141AIDR 1084543-OPA141AIDR 687-OPA141AIDR OPA141AIDR 296-48324-2-ND OPA141AIDR OPA141AIDR OPA141AIDR OPA141AIDR OPA141AIDR 48857295 OPA141AIDR
Product Name OPA141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA141AIDR 10MHz 1.8mA 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> FET InputAmplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Operational Amplifiers - Op Amps
Standards and Certifications RoHS RoHS
Package Type SOIC,VSSOP SOIC; 8-SOIC Tape and Reel SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC Surface Mount
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 volts 4.5 volts
Source Current (IS) 1.8 milliamps 1.8 milliamps 1.8 milliamps 1.8 milliamps
VOS 1 millivolts 1 millivolts 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117PG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
6 suppliers
LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers