11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 111004-OPA140AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Family Name: OPA140
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): LT1494HS8; LT6013ACS8TR; LT1494HS8#TR; LT1672IS8;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Medical
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
11MHz Op Amp, 1.8mA, 36V, 126dB CMRR, JFET, Rail-to-Rail, 8-SOIC Product overview: OPA140AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 1.8mA, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 1.8mA, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140AIDR can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers 11MHzSgl SupplyLo NoisePrecR-R Out
11MHz Single SOIC-8 Precision OpAmps ROHS
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA140AIDR | 111004-OPA140AIDR | 296-43606-1-ND | 687-OPA140AIDR | OPA140AIDR | OPA140AIDR | OPA140AIDR | OPA140AIDR | OPA140AIDR | OPA140AIDR |
| Product Name | OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDR | Instrumentation, Op Amps, Buffer Amps | 11MHz 1.8mA 36V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Operational Amplifier/Comparator >> Precision OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC,SOT-23,VSSOP | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount | Surface Mount | ||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | ||||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||||
| VOS | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts |