11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 8-VSSOP -40 to 125
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
11MHz Op Amp, Precision, Low Noise, Rail-to-Rail, 1.8mA, MSOP Product overview: OPA140AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 1.8mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 1.8mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140AIDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233361-OPA140AIDGKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Family Name: OPA140
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 36mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44244AUA+; MAX44244AUA+T; ISL28118MUZ-T7A;
Introduction Date: April 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
OP AMP, JFET, 11MHZ, SINGLE, 8MSOP; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
J-FET Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
IC OPAMP JFET 1 CIRCUIT 8VSSOP
Precision Amplifiers 11MHzSgl SupplyLo NoisePrecR-R Out
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA140AIDGKT | 296-32178-6-ND | 687-OPA140AIDGKT | 1233361-OPA140AIDGKT | 29AH6918 | OPA140AIDGKT | OPA140AIDGKT | OPA140AIDGKT | OPA140AIDGKT |
| Product Name | OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier | Instrumentation, Op Amps, Buffer Amps | 11MHz 1.8mA MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDGKT | Op Amp, Jfet, 11Mhz, Single, 8Msop; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,SOT-23,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | ||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs |