Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UG4 OPA137UG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 790964-OPA137UG4 Series: MicroAmplifier Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 5pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-SOIC Output Current per Channel: 60mA SR - Slew Rate: 3.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 790964-OPA137UG4 Series: MicroAmplifier Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 5pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-SOIC Output Current per Channel: 60mA SR - Slew Rate: 3.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UG4 - 790964-OPA137UG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UG4
790964-OPA137UG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UG4 790964-OPA137UG4
Manufacturer: Texas Instruments Win Source Part Number: 790964-OPA137UG4 Series: MicroAmplifier Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 5pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 8-SOIC Output Current per Channel: 60mA SR - Slew Rate: 3.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790964-OPA137UG4
Series: MicroAmplifier
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 5pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 60mA
SR - Slew Rate: 3.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHZ Operational Amplifier IC - 687-OPA137UG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Operational Amplifier IC
687-OPA137UG4
1MHZ Operational Amplifier IC 687-OPA137UG4
IC OPAMP GP 1MHZ 8SOIC Product overview: OPA137UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137UG4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1MHZ 8SOIC Product overview: OPA137UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137UG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 790964-OPA137UG4 687-OPA137UG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UG4 1MHZ Operational Amplifier IC
Source Current (IS) 0.2200 milliamps
VOS 1.5 millivolts
IBIAS 5.00E-6 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2139140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details
Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers