The OPA137 is a single low-cost FET-input operational amplifier designed for low input bias current, low quiescent current, and wide supply range applications. It is available in an 8-pin SOIC package measuring 4.90mm × 3.90mm, with operation specified from -40°C to +85°C and functional extension from -55°C to +125°C. The amplifier supports single or dual supplies from +4.5V to +36V or ±2.25V to ±18V, features a 1.1MHz bandwidth, 4.5V/μs slew rate, ±300μV maximum offset voltage, and ±10pA input bias current. Input common-mode range includes the positive supply rail, making it suitable for single-supply systems. A SPICE macro-model is available for design analysis.
Low Cost FET-Input Operational Amplifiers 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081976-OPA137UA/2K5G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 220μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
1MHz Op-Amp, 1-Ch, 18V, 8-SOIC, 3.5V/µs Product overview: OPA137UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 3.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 3.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137UA/2K5G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA137UA/2K5G4 | 081976-OPA137UA/2K5G4 | 687-OPA137UA/2K5G4 |
| Product Name | OPA137 Low Cost FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137UA/2K5G4 | 1MHz 18V 3.5V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 18 volts |
| VOS | 3 millivolts | 2.5 millivolts | |
| Quiescent Current (IQ) | 270 microamps | ||
| CMRR | 76 dB |