High Speed FET-Input Operational Amplifiers 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Win Source Part Number: 1232438-OPA132UG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 8 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 250 µV
Current - Supply: 4mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA132
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 36 V
8MHz FET Op Amp, 1-Ch, 8-SOIC, 18V Product overview: OPA132UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA132UG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps High Speed FET-Input Oper Amplifier
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA132UG4 | OPA132UG4-ND | 1232438-OPA132UG4 | 687-OPA132UG4 | OPA132UG4 | OPA132UG4 | OPA132UG4 | OPA132UG4 |
| Product Name | OPA132 High Speed FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 8MHz 18V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 36 volts | 2.5 to 18 volts | 5 volts | |||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 4800 microamps | |||||||
| CMRR | 96 dB |