Texas Instruments OPA132 High Speed FET-Input Operational Amplifiers OPA132U/2K5

Description
High Speed FET-Input Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
High Speed FET-Input Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA132 High Speed FET-Input Operational Amplifiers - OPA132U/2K5 - Texas Instruments
Dallas, TX, United States
OPA132 High Speed FET-Input Operational Amplifiers
OPA132U/2K5
OPA132 High Speed FET-Input Operational Amplifiers OPA132U/2K5
High Speed FET-Input Operational Amplifiers 8-SOIC

High Speed FET-Input Operational Amplifiers 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29275-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29275-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29275-2-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29275-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29275-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29275-1-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29275-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29275-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29275-6-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA132U/2K5 - 025959-OPA132U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA132U/2K5
025959-OPA132U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA132U/2K5 025959-OPA132U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 025959-OPA132U/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 8MHz Alternative Parts (Cross-Reference): AD848JRZ; OP27GS; OPA37GU; OPA132U/2K5; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 025959-OPA132U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): AD848JRZ; OP27GS; OPA37GU; OPA132U/2K5;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8MHz 18V SOIC Operational Amplifier IC
687-OPA132U/2K5
8MHz 18V SOIC Operational Amplifier IC 687-OPA132U/2K5
1-Ch BIFET Op Amp, 8MHz, 50pA, 18V, 8-SOIC Product overview: OPA132U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA132U/2K5 can be used for catalog matching and distributor lookup.

1-Ch BIFET Op Amp, 8MHz, 50pA, 18V, 8-SOIC Product overview: OPA132U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA132U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA132U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA132U/2K5
Instrumentation, OP Amps, Buffer Amps OPA132U/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
8 Pin Soic Fet Op Amp; Msl Texas Instruments - 26AJ7761 - Newark, An Avnet Company
Chicago, IL, United States
8 Pin Soic Fet Op Amp; Msl Texas Instruments
26AJ7761
8 Pin Soic Fet Op Amp; Msl Texas Instruments 26AJ7761
8 PIN SOIC FET OP AMP; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

8 PIN SOIC FET OP AMP; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA132U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA132U/2K5
Instrumentation, OP Amps, Buffer Amps OPA132U/2K5
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA132U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA132U/2K5
Instrumentation, OP Amps, Buffer Amps OPA132U/2K5
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
IC OPAMP GP 8MHZ 8SOIC - 815-OPA132U/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 8MHZ 8SOIC
815-OPA132U/2K5
IC OPAMP GP 8MHZ 8SOIC 815-OPA132U/2K5
IC OPAMP GP 8MHZ 8SOIC

IC OPAMP GP 8MHZ 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA132U/2K5
Operational Amplifiers - Op Amps OPA132U/2K5
Operational Amplifiers - Op Amps High Speed FET-Input Oper Amplifier

Operational Amplifiers - Op Amps High Speed FET-Input Oper Amplifier

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA132U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA132U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA132U/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA132U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA132U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA132U/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA132U/2K5 296-29275-2-ND 025959-OPA132U/2K5 687-OPA132U/2K5 OPA132U/2K5 26AJ7761 OPA132U/2K5 815-OPA132U/2K5 OPA132U/2K5 OPA132U/2K5 OPA132U/2K5
Product Name OPA132 High Speed FET-Input Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA132U/2K5 8MHz 18V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps 8 Pin Soic Fet Op Amp; Msl Texas Instruments Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 8MHZ 8SOIC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 5 to 36 volts 2.5 to 18 volts 5 volts 5 volts
VOS 0.5000 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 4800 microamps
CMRR 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA114 Precision Instrumentation Amplifier - INA114BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
10 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
1500V Operational Amplifier IC - 687-CLC406AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5E4 - 086937-BUF634U/2K5E4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 36 volts
Source Current (IS) 15 milliamps
VOS 30 millivolts
View Details
2 suppliers