Difet Electrometer-Grade Operational Amplifier 8-TO-99
Manufacturer: Texas Instruments
Win Source Part Number: 790961-OPA128LM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 0.04pA
Voltage - Input Offset: 140μV
Family Name: OPA128
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: TO-99-8
Output Current per Channel: 10mA
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): AD549KHZ; AD549LHZ; AD549SH/883B; AD549JHZ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Difet Op Amp, 1MHz BW, 0.04pA Ib, 128dB Gain, TO-99 Product overview: OPA128LM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA128LM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA128LM | 790961-OPA128LM | 687-OPA128LM | OPA128LM | OPA128LM |
| Product Name | OPA128 Difet Electrometer-Grade Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA128LM | 1MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 36 volts | ||
| VOS | 0.5000 millivolts | 0.1400 millivolts | 0.1400 millivolts | ||
| Quiescent Current (IQ) | 1500 microamps | ||||
| CMRR | 90 dB |