Texas Instruments OPA124 Low Noise Precision Difet Operational Amplifier OPA124U/2K5G4

Description
Low Noise Precision Difet Operational Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet
Description
Low Noise Precision Difet Operational Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA124 Low Noise Precision Difet Operational Amplifier - OPA124U/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA124 Low Noise Precision Difet Operational Amplifier
OPA124U/2K5G4
OPA124 Low Noise Precision Difet Operational Amplifier OPA124U/2K5G4
Low Noise Precision Difet Operational Amplifier 8-SOIC -25 to 85

Low Noise Precision Difet Operational Amplifier 8-SOIC -25 to 85

Buy Now Datasheet
Singapore, Singapore
1.5MHz 1.6V SOIC Operational Amplifier IC
687-OPA124U/2K5G4
1.5MHz 1.6V SOIC Operational Amplifier IC 687-OPA124U/2K5G4
1.5MHz Op Amp, 5pA Ib, 92dB CMRR, 1.6V/µs SR, 1-Ch, 8-SOIC Product overview: OPA124U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124U/2K5G4 can be used for catalog matching and distributor lookup.

1.5MHz Op Amp, 5pA Ib, 92dB CMRR, 1.6V/µs SR, 1-Ch, 8-SOIC Product overview: OPA124U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA124U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA124U/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA124U/2K5G4-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124U/2K5G4 - 929628-OPA124U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124U/2K5G4
929628-OPA124U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124U/2K5G4 929628-OPA124U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 929628-OPA124U/2K5G4 Series: Difet® Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier 1 Circuit - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: OPA124 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 929628-OPA124U/2K5G4
Series: Difet®
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: OPA124
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA124U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA124U/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA124U/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA124U/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA124U/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA124U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA124U/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA124U/2K5G4
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA124U/2K5G4 687-OPA124U/2K5G4 OPA124U/2K5G4-ND 929628-OPA124U/2K5G4 OPA124U/2K5G4 OPA124U/2K5G4 OPA124U/2K5G4
Product Name OPA124 Low Noise Precision Difet Operational Amplifier 1.5MHz 1.6V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124U/2K5G4 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 18 volts 10 volts
VOS 0.5000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 3500 microamps
CMRR 94 dB
Unlock Full Specs
to access all available technical data

Similar Products