Precision, Single-Supply Dual Operational Amplifier 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1084521-OPA1013DN8
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 7nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 600kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Dual Op Amp, 600kHz GBW, 200uV Vos, 18V, 8-PDIP Product overview: OPA1013DN8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 600kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1013DN8 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 950uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 950uV Offset-Max, BIPolar, PDIP8
Precision Amplifiers Precision Single Supply Dual
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1013DN8 | OPA1013DN8-ND | 1084521-OPA1013DN8 | 687-OPA1013DN8 | OPA1013DN8 | 6605434 | 6605434P | OPA1013DN8 | OPA1013DN8 | OPA1013DN8 |
| Product Name | OPA1013 Precision, Single-Supply Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1013DN8 | Dual 600kHz 18V Operational Amplifier IC | Op Amps | Op Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 18 volts | 5 volts | ||||||
| VOS | 0.3000 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 500 microamps | |||||||||
| CMRR | 97 dB |