Low-Offset Voltage Operational Amplifier 8-SO 0 to 70
Low-Offset Op Amp, 60uV Vos, 600kHz GBW, 18V, SOP, 1Ch Product overview: OP-07DPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP-07DPSR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SO
General Purpose Amplifier 1 Circuit 8-SO
General Purpose Amplifier 1 Circuit 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 025907-OP-07DPSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 60μV
Family Name: OP07D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±3 V to 18 V
Gain Bandwidth Product (GBP): 600kHz
Alternative Parts (Cross-Reference): TL061MD; TL081AIDT; TL081MD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SO
Precision Amplifiers Low Noise Prec
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OP-07DPSR | 687-OP-07DPSR | 296-14171-2-ND | 025907-OP-07DPSR | OP-07DPSR | OP-07DPSR | OP-07DPSR | OP-07DPSR |
| Product Name | OP07D Low-Offset Voltage Operational Amplifier | 600kHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP-07DPSR | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 3 to 18 volts | 36 volts | ||||
| VOS | 0.1500 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||
| Quiescent Current (IQ) | 5000 microamps | |||||||
| CMRR | 94 dB |