Manufacturer: Texas Instruments
Win Source Part Number: 209419-ONET8541TY
Packaging: Bulk
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 9GHz
Amplifier Type: Transimpedance
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 0-DIESALE
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 27mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Transimpedance Amplifier 1 Circuit Differential 0-DIESALE
9-GHz, 4-kΩ transimpedance amplifier with RSSI 0-DIESALE -40 to 100 Product overview: ONET8541TY from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET8541TY can be used for catalog matching and distributor lookup.
Transimpedance Amplifier 1 Circuit Differential 0-DIESALE
IC TRANSIMPEDANCE 1CIRC 0DIESALE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 209419-ONET8541TY | ONET8541TY-ND | 687-ONET8541TY | ONET8541TY | ONET8541TY |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET8541TY | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.97 to 3.63 volts | 3.3 volts | 3.63 volts | ||
| Source Current (IS) | 27 milliamps | 27 milliamps | 27 milliamps | ||
| Bandwidth | 9000 MHz | 9000 MHz | 9000 MHz | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |