Manufacturer: Texas Instruments
Win Source Part Number: 1232995-ONET8501VRGP
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.95 V ~ 3.6 V
Data Rate: 11.3Gbps
Number of Channels: 1
Current - Modulation: 24mA
Current - Bias: 20mA
Family Name: ONET8501
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232995-ONET8501VRGPR |
| Product Name | Electrical Parts - ONET8501VRGPR |