Texas Instruments PMIC - PMIC - Laser Drivers - ONET4291VARGPR ONET4291VARGPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1084437-ONET4291VARG PR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 11.5mA Current - Bias: 11mA Family Name: ONET4291VARGPR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): ADN2873ACPZ; ADN2873ACPZ-R7; LTC5100EUF#TR; ADN2873ACPZ-RL7; Introduction Date: September 28, 2005 ECCN: 5A991.b.1 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1084437-ONET4291VARG PR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 11.5mA Current - Bias: 11mA Family Name: ONET4291VARGPR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): ADN2873ACPZ; ADN2873ACPZ-R7; LTC5100EUF#TR; ADN2873ACPZ-RL7; Introduction Date: September 28, 2005 ECCN: 5A991.b.1 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET4291VARGPR - 1084437-ONET4291VARGPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET4291VARGPR
1084437-ONET4291VARGPR
PMIC - PMIC - Laser Drivers - ONET4291VARGPR 1084437-ONET4291VARGPR
Manufacturer: Texas Instruments Win Source Part Number: 1084437-ONET4291VARG PR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 11.5mA Current - Bias: 11mA Family Name: ONET4291VARGPR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): ADN2873ACPZ; ADN2873ACPZ-R7; LTC5100EUF#TR; ADN2873ACPZ-RL7; Introduction Date: September 28, 2005 ECCN: 5A991.b.1 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1084437-ONET4291VARGPR
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 11.5mA
Current - Bias: 11mA
Family Name: ONET4291VARGPR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.9 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): ADN2873ACPZ; ADN2873ACPZ-R7; LTC5100EUF#TR; ADN2873ACPZ-RL7;
Introduction Date: September 28, 2005
ECCN: 5A991.b.1
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1084437-ONET4291VARGPR
Product Name PMIC - PMIC - Laser Drivers - ONET4291VARGPR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details