Texas Instruments PMIC - PMIC - Laser Drivers - ONET4211LDRGER ONET4211LDRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 790938-ONET4211LDRGE R Packaging: Reel package Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET4211LD Categories: Integrated Circuits (ICs) Operating Supply Current: 45mA Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): M02067G-12; M02066G-51; MAX3656ETG+; MAX3656ETG+T; Introduction Date: October 06, 2005 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 790938-ONET4211LDRGE R Packaging: Reel package Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET4211LD Categories: Integrated Circuits (ICs) Operating Supply Current: 45mA Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): M02067G-12; M02066G-51; MAX3656ETG+; MAX3656ETG+T; Introduction Date: October 06, 2005 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET4211LDRGER - 790938-ONET4211LDRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET4211LDRGER
790938-ONET4211LDRGER
PMIC - PMIC - Laser Drivers - ONET4211LDRGER 790938-ONET4211LDRGER
Manufacturer: Texas Instruments Win Source Part Number: 790938-ONET4211LDRGE R Packaging: Reel package Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET4211LD Categories: Integrated Circuits (ICs) Operating Supply Current: 45mA Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): M02067G-12; M02066G-51; MAX3656ETG+; MAX3656ETG+T; Introduction Date: October 06, 2005 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790938-ONET4211LDRGER
Packaging: Reel package
Type: Laser Diode Driver (Fiber Optic)
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Family Name: ONET4211LD
Categories: Integrated Circuits (ICs)
Operating Supply Current: 45mA
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): M02067G-12; M02066G-51; MAX3656ETG+; MAX3656ETG+T;
Introduction Date: October 06, 2005
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 790938-ONET4211LDRGER
Product Name PMIC - PMIC - Laser Drivers - ONET4211LDRGER
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 7385367P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details