Texas Instruments PMIC - PMIC - Laser Drivers - ONET4201LDRGET ONET4201LDRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 025898-ONET4201LDRGE T Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 025898-ONET4201LDRGE T Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET4201LDRGET - 025898-ONET4201LDRGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET4201LDRGET
025898-ONET4201LDRGET
PMIC - PMIC - Laser Drivers - ONET4201LDRGET 025898-ONET4201LDRGET
Manufacturer: Texas Instruments Win Source Part Number: 025898-ONET4201LDRGE T Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 55mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 025898-ONET4201LDRGET
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 025898-ONET4201LDRGET
Product Name PMIC - PMIC - Laser Drivers - ONET4201LDRGET
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details