Texas Instruments PMIC - PMIC - Laser Drivers - ONET1191VRGPT ONET1191VRGPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 140323-ONET1191VRGPT Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 45mA Current - Bias: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140323-ONET1191VRGPT Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 45mA Current - Bias: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1191VRGPT - 140323-ONET1191VRGPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1191VRGPT
140323-ONET1191VRGPT
PMIC - PMIC - Laser Drivers - ONET1191VRGPT 140323-ONET1191VRGPT
Manufacturer: Texas Instruments Win Source Part Number: 140323-ONET1191VRGPT Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 45mA Current - Bias: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.9 V to 3.6 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140323-ONET1191VRGPT
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 11.3Gbps
Number of Channels: 1
Current - Modulation: 45mA
Current - Bias: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.9 V to 3.6 V
Operating Supply Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 140323-ONET1191VRGPT
Product Name PMIC - PMIC - Laser Drivers - ONET1191VRGPT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers