Texas Instruments High-Performance Analog Laser Drivers ONET1191VRGPT

Description
Laser Driver IC 11.3Gbps 1 Channel 2.9V ~ 3.6V 20-QFN (4x4)
Description
Laser Driver IC 11.3Gbps 1 Channel 2.9V ~ 3.6V 20-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The ONET1191VRGPT is a high-speed laser driver IC capable of operating at data rates up to 11.3 Gbps. It features a two-wire digital interface for controlling modulation and bias currents, with modulation current selectable up to 40 mA and bias current up to 20 mA. The device includes an automatic power control (APC) loop and supports transceiver management systems. It also has a programmable input equalizer that can compensate for up to 300 mm of transmission line loss on FR4 PCBs. The ONET1191VRGPT operates over a temperature range of -40°C to 85°C and is housed in a compact 20-pin QFN package measuring 4 mm x 4 mm. This product is suitable for applications in high-speed optical transmitters and other related systems.

Datasheet Summary
Powered by GS/AI

The ONET1191VRGPT is a high-speed laser driver IC capable of operating at data rates up to 11.3 Gbps. It features a two-wire digital interface for controlling modulation and bias currents, with modulation current selectable up to 40 mA and bias current up to 20 mA. The device includes an automatic power control (APC) loop and supports transceiver management systems. It also has a programmable input equalizer that can compensate for up to 300 mm of transmission line loss on FR4 PCBs. The ONET1191VRGPT operates over a temperature range of -40°C to 85°C and is housed in a compact 20-pin QFN package measuring 4 mm x 4 mm. This product is suitable for applications in high-speed optical transmitters and other related systems.

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ONET1191VRGPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Laser Drivers
ONET1191VRGPT
Laser Drivers ONET1191VRGPT
Laser Driver IC 11.3Gbps 1 Channel 2.9V ~ 3.6V 20-QFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.9V ~ 3.6V 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ONET1191VRGPT
Product Name Laser Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Distribution Switches, Load Drivers - AAT4626IAS-1-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 2; 2
Output Configuration Inverting; Noninverting
View Details
2 suppliers
LED Drivers - APS13568KLJATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details
 - 74LVC16240ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details