Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Gate Drivers 2EDL8014GXUMA1

Description
Win Source Part Number: 1184364-2EDL8014GXUM A1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 6A High Side Voltage - Max (Bootstrap): 120 V Voltage - Supply: 8V ~ 17V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: PG-VDSON-8-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 448-2EDL8014GXUMA1TR ,SP003135756 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1184364-2EDL8014GXUM A1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 6A High Side Voltage - Max (Bootstrap): 120 V Voltage - Supply: 8V ~ 17V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: PG-VDSON-8-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 448-2EDL8014GXUMA1TR ,SP003135756 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1184364-2EDL8014GXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1184364-2EDL8014GXUMA1
Integrated Circuits (ICs) - PMIC - Gate Drivers 1184364-2EDL8014GXUMA1
Win Source Part Number: 1184364-2EDL8014GXUM A1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 5A, 6A High Side Voltage - Max (Bootstrap): 120 V Voltage - Supply: 8V ~ 17V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: PG-VDSON-8-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 448-2EDL8014GXUMA1TR ,SP003135756 Product Status: Not For New Designs

Win Source Part Number: 1184364-2EDL8014GXUMA1
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: EiceDriver™
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 5A, 6A
High Side Voltage - Max (Bootstrap): 120 V
Voltage - Supply: 8V ~ 17V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: PG-VDSON-8-4
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 448-2EDL8014GXUMA1TR,SP003135756
Product Status: Not For New Designs

Buy Now
Gate Driver IC - 730-2EDL8014GXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2EDL8014GXUMA1
Gate Driver IC 730-2EDL8014GXUMA1
INT. POWERSTAGE/DRIVER PG-VDSON- Product overview: 2EDL8014GXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDL8014GXUMA1 can be used for catalog matching and distributor lookup.

INT. POWERSTAGE/DRIVER PG-VDSON- Product overview: 2EDL8014GXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDL8014GXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 448-2EDL8014GXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-VDSON-8-4

Half-Bridge Gate Driver IC Non-Inverting PG-VDSON-8-4

Buy Now Datasheet
Gate Drivers - 2EDL8014GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2EDL8014GXUMA1
Gate Drivers 2EDL8014GXUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-VDSON-8-4

Half-Bridge Gate Driver IC Non-Inverting PG-VDSON-8-4

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1184364-2EDL8014GXUMA1 730-2EDL8014GXUMA1 448-2EDL8014GXUMA1TR-ND 2EDL8014GXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 6 amps 6 amps 6 amps 6 amps
Supply Voltage 8 to 17 volts 8 to 17 volts 8 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B595KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74HC1G126GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Drivers - 448-2EDL8123G3CXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers