Limiting Amplifier IC Optical Networks 16-VQFN (3x3)
Limiting Amplifier IC Optical Networks 16-VQFN (3x3)
Limiting Amplifier IC Optical Networks 16-VQFN (3x3)
11.3Gbps Limiting Amplifier, 11GHz BW, 40dB Gain, 16-VQFN Product overview: ONET1191PRGTT from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, VQFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 11GHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ONET1191PRGTT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084425-ONET1191PRGT
Packaging: Reel - TR
Type: Limiting Amplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Limiting Amplifier IC Optical Networks 16-VQFN (3x3)
IC LIMITING AMP 16QFN
IC LIMITING AMP 16QFN
Limiting Amplifiers 11.3Gb/s Limiting Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-20765-1-ND | 771-ONET1191PRGTT | 1084425-ONET1191PRGTT | ONET1191PRGTT | ONET1191PRGTT | ONET1191PRGTT | ONET1191PRGTT |
| Product Name | Special Purpose Amplifiers | 11GHz VQFN Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - ONET1191PRGTT | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Limiting Amplifiers |
| Package Type | 16-VFQFN Exposed Pad | Tape and Reel | 16-QFN (3x3) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |