Texas Instruments PMIC - PMIC - Laser Drivers - ONET1151MRGTT ONET1151MRGTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 139356-ONET1151MRGTT Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.35Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139356-ONET1151MRGTT Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.35Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1151MRGTT - 139356-ONET1151MRGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1151MRGTT
139356-ONET1151MRGTT
PMIC - PMIC - Laser Drivers - ONET1151MRGTT 139356-ONET1151MRGTT
Manufacturer: Texas Instruments Win Source Part Number: 139356-ONET1151MRGTT Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.35Gbps Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139356-ONET1151MRGTT
Packaging: Reel - TR
Type: Modulator Driver
Mounting: Surface Mount
Data Rate: 11.35Gbps
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 139356-ONET1151MRGTT
Product Name PMIC - PMIC - Laser Drivers - ONET1151MRGTT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details