Texas Instruments PMIC - PMIC - Laser Drivers - ONET1141LRGER ONET1141LRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1232980-ONET1141LRGE R Packaging: Reel - TR Type: Modulator Driver Operating Temperature Range: -40°C ~ 100°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Data Rate: 11.3Gbps Number of Channels: 1 Current - Bias: 160mA Family Name: ONET1141L Categories: Integrated Circuits (ICs) Operating Supply Current: 143mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX3273ETG+T; M02066-51; MAX3273EGG+; Introduction Date: May 16, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1232980-ONET1141LRGE R Packaging: Reel - TR Type: Modulator Driver Operating Temperature Range: -40°C ~ 100°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Data Rate: 11.3Gbps Number of Channels: 1 Current - Bias: 160mA Family Name: ONET1141L Categories: Integrated Circuits (ICs) Operating Supply Current: 143mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX3273ETG+T; M02066-51; MAX3273EGG+; Introduction Date: May 16, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1141LRGER - 1232980-ONET1141LRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1141LRGER
1232980-ONET1141LRGER
PMIC - PMIC - Laser Drivers - ONET1141LRGER 1232980-ONET1141LRGER
Manufacturer: Texas Instruments Win Source Part Number: 1232980-ONET1141LRGE R Packaging: Reel - TR Type: Modulator Driver Operating Temperature Range: -40°C ~ 100°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Data Rate: 11.3Gbps Number of Channels: 1 Current - Bias: 160mA Family Name: ONET1141L Categories: Integrated Circuits (ICs) Operating Supply Current: 143mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX3273ETG+T; M02066-51; MAX3273EGG+; Introduction Date: May 16, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1232980-ONET1141LRGER
Packaging: Reel - TR
Type: Modulator Driver
Operating Temperature Range: -40°C ~ 100°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Data Rate: 11.3Gbps
Number of Channels: 1
Current - Bias: 160mA
Family Name: ONET1141L
Categories: Integrated Circuits (ICs)
Operating Supply Current: 143mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MAX3273ETG+T; M02066-51; MAX3273EGG+;
Introduction Date: May 16, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1232980-ONET1141LRGER
Product Name PMIC - PMIC - Laser Drivers - ONET1141LRGER
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details