Texas Instruments PMIC - PMIC - Laser Drivers - ONET1101LRGET ONET1101LRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 025896-ONET1101LRGET Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 025896-ONET1101LRGET Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1101LRGET - 025896-ONET1101LRGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1101LRGET
025896-ONET1101LRGET
PMIC - PMIC - Laser Drivers - ONET1101LRGET 025896-ONET1101LRGET
Manufacturer: Texas Instruments Win Source Part Number: 025896-ONET1101LRGET Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 025896-ONET1101LRGET
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 11.3Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 100°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 95mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 025896-ONET1101LRGET
Product Name PMIC - PMIC - Laser Drivers - ONET1101LRGET
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details
Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details