Texas Instruments High-Performance Analog 456MHz 1.35V Embedded Microprocessor MPU OMAPL138EZWTD4

Description
ARM926EJ-S SoC, 456MHz, 1.35V, LFBGA Product overview: OMAPL138EZWTD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 1.35V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 1.35V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWTD4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ARM926EJ-S SoC, 456MHz, 1.35V, LFBGA Product overview: OMAPL138EZWTD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 1.35V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 1.35V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWTD4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
456MHz 1.35V Embedded Microprocessor MPU
694-OMAPL138EZWTD4
456MHz 1.35V Embedded Microprocessor MPU 694-OMAPL138EZWTD4
ARM926EJ-S SoC, 456MHz, 1.35V, LFBGA Product overview: OMAPL138EZWTD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 1.35V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 1.35V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWTD4 can be used for catalog matching and distributor lookup.

ARM926EJ-S SoC, 456MHz, 1.35V, LFBGA Product overview: OMAPL138EZWTD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 1.35V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 1.35V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWTD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAPL138EZWTD4 - 025895-OMAPL138EZWTD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138EZWTD4
025895-OMAPL138EZWTD4
Embedded - Embedded - Microprocessors - OMAPL138EZWTD4 025895-OMAPL138EZWTD4
Manufacturer: Texas Instruments Win Source Part Number: 025895-OMAPL138EZWTD 4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TJ) Case / Package: 361-NFBGA (16x16) Speed(Frequency): 456MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 025895-OMAPL138EZWTD4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography
Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Speed(Frequency): 456MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - 296-42793-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42793-ND
Microprocessors 296-42793-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Microprocessors - OMAPL138EZWTD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138EZWTD4
Microprocessors OMAPL138EZWTD4
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138EZWTD4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138EZWTD4
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138EZWTD4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site
Microprocessors - OMAPL138EZWTD4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL138EZWTD4
Microprocessors OMAPL138EZWTD4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAPL138EZWTD4 025895-OMAPL138EZWTD4 296-42793-ND OMAPL138EZWTD4 OMAPL138EZWTD4 OMAPL138EZWTD4
Product Name 456MHz 1.35V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAPL138EZWTD4 Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; LFBGA Other; 361-NFBGA (16x16) Other; 361-LFBGA BGA; Other; 361-LFBGA Other; 361-LFBGA
Operating Temperature -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80960HD66 - 859080-A80960HD66 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA712BGGCBDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 400 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Intel® Celeron® Processor 867 (2M Cache, 1.30 GHz) - 867 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details