Texas Instruments High-Performance Analog Microprocessors OMAPL138EZWTA4

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-42792-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42792-ND
Microprocessors 296-42792-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAPL138EZWTA4 - 929579-OMAPL138EZWTA4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138EZWTA4
929579-OMAPL138EZWTA4
Embedded - Embedded - Microprocessors - OMAPL138EZWTA4 929579-OMAPL138EZWTA4
Manufacturer: Texas Instruments Win Source Part Number: 929579-OMAPL138EZWTA 4 Series: OMAP-L1x Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (16x16) Core Processor: ARM926EJ-S Speed: 456MHz Package: Tray Package: 361-LFBGA Part Status: Obsolete Family Name: OMAPL138 Categories: Integrated Circuits (ICs) Case / Package: 361-NFBGA (16x16) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: OMAPL138EZWTA4-ND, -296-42792-ND, 296-42792

Manufacturer: Texas Instruments
Win Source Part Number: 929579-OMAPL138EZWTA4
Series: OMAP-L1x
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Core Processor: ARM926EJ-S
Speed: 456MHz
Package: Tray
Package: 361-LFBGA
Part Status: Obsolete
Family Name: OMAPL138
Categories: Integrated Circuits (ICs)
Case / Package: 361-NFBGA (16x16)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: OMAPL138EZWTA4-ND, -296-42792-ND, 296-42792

Buy Now Datasheet
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAPL138EZWTA4
Embedded Microprocessor MPU 694-OMAPL138EZWTA4
C6000 DSP+ARM Processor 361-NFBGA -40 to 105 Product overview: OMAPL138EZWTA4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWTA4 can be used for catalog matching and distributor lookup.

C6000 DSP+ARM Processor 361-NFBGA -40 to 105 Product overview: OMAPL138EZWTA4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWTA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAPL138EZWTA4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL138EZWTA4
Microprocessors OMAPL138EZWTA4
IC MPU OMAP-L1X 375MHZ 361NFBGA

IC MPU OMAP-L1X 375MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - OMAPL138EZWTA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138EZWTA4
Microprocessors OMAPL138EZWTA4
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microprocessors - OMAPL138EZWTA4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL138EZWTA4
Embedded - Microprocessors OMAPL138EZWTA4
IC MPU OMAP-L1X 375MHZ 361NFBGA

IC MPU OMAP-L1X 375MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138EZWTA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138EZWTA4
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138EZWTA4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-42792-ND 929579-OMAPL138EZWTA4 694-OMAPL138EZWTA4 OMAPL138EZWTA4 OMAPL138EZWTA4 OMAPL138EZWTA4 OMAPL138EZWTA4
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAPL138EZWTA4 Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
Package Type Other; 361-LFBGA Other; 361-NFBGA (16x16) Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - BSC9131NSN1KHKB557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details